GMW16426

High Density Polyethylene - Blow Moldable, Low Environmental Stress Cracking Resistance

inactive
Buy Now
Organization: GMW
Publication Date: 1 February 2011
Status: inactive
Page Count: 4
scope:

Material Description. This specification covers the properties of a blow moldable High Density Polyethylene, pellet form.

Symbols. The material abbreviation according to ISO 11469 is >PE-HD<.

Typical Applications. Typical applications include windshield washer containers and HVAC ducts.

Remarks. The classification into types is according to the different elongation.

T1: Higher elongation used in windshield washer applications.

T2: Lower elongation used in HVAC ducts.

Document History

May 1, 2019
High Density Polyethylene - Blow Moldable, Low Environmental Stress Cracking Resistance
Material Description. This specification covers the properties of a blow moldable High Density Polyethylene (HDPE) pellet form Symbols. The material abbreviation according to ISO 11469 is >PE-HD<....
March 1, 2013
High Density Polyethylene - Blow Moldable, Low Environmental Stress Cracking Resistance
Material Description. This specification covers the properties of a blow moldable high density polyethylene (HDPE) pellet form. Symbols. The material abbreviation according to ISO 11469 is >PE-HD<....
GMW16426
February 1, 2011
High Density Polyethylene - Blow Moldable, Low Environmental Stress Cracking Resistance
Material Description. This specification covers the properties of a blow moldable High Density Polyethylene, pellet form. Symbols. The material abbreviation according to ISO 11469 is >PE-HD<....

References

Advertisement