GMW16426

High Density Polyethylene - Blow Moldable, Low Environmental Stress Cracking Resistance

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 May 2019
Status: active
Page Count: 5
scope:

Material Description. This specification covers the properties of a blow moldable High Density Polyethylene (HDPE) pellet form

Symbols. The material abbreviation according to ISO 11469 is >PE-HD<.

Applicability. Typical applications include windshield washer containers and Heating, Ventilation, Air Conditioning (HVAC) ducts.

Remarks. The classification into types is according to the different elongation:

• T1: Higher elongation (≥ 550%) used in windshield washer applications.

• T2: Lower elongation (≥ 200%) used in HVAC ducts.

• T3: Recycled material with low elongation (≥ 45%) used in HVAC ducts.

Document History

GMW16426
May 1, 2019
High Density Polyethylene - Blow Moldable, Low Environmental Stress Cracking Resistance
Material Description. This specification covers the properties of a blow moldable High Density Polyethylene (HDPE) pellet form Symbols. The material abbreviation according to ISO 11469 is >PE-HD<....
March 1, 2013
High Density Polyethylene - Blow Moldable, Low Environmental Stress Cracking Resistance
Material Description. This specification covers the properties of a blow moldable high density polyethylene (HDPE) pellet form. Symbols. The material abbreviation according to ISO 11469 is >PE-HD<....
February 1, 2011
High Density Polyethylene - Blow Moldable, Low Environmental Stress Cracking Resistance
Material Description. This specification covers the properties of a blow moldable High Density Polyethylene, pellet form. Symbols. The material abbreviation according to ISO 11469 is >PE-HD<....

References

Advertisement