GMW16426

High Density Polyethylene - Blow Moldable, Low Environmental Stress Cracking Resistance

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2013
Status: inactive
Page Count: 4
scope:

Material Description. This specification covers the properties of a blow moldable high density polyethylene (HDPE) pellet form.

Symbols. The material abbreviation according to ISO 11469 is >PE-HD<.

Typical Applications. Typical applications include windshield washer containers and heating, ventilation, air conditioning (HVAC) ducts.

Remarks. The classification into types is according to the different elongation.

• T1: Higher elongation (≥550%) used in windshield washer applications. 

• T2: Lower elongation (≥200%) used in HVAC ducts.

• T3: Recycled material with low elongation (≥60%) used in HVAC ducts.

Document History

May 1, 2019
High Density Polyethylene - Blow Moldable, Low Environmental Stress Cracking Resistance
Material Description. This specification covers the properties of a blow moldable High Density Polyethylene (HDPE) pellet form Symbols. The material abbreviation according to ISO 11469 is >PE-HD<....
GMW16426
March 1, 2013
High Density Polyethylene - Blow Moldable, Low Environmental Stress Cracking Resistance
Material Description. This specification covers the properties of a blow moldable high density polyethylene (HDPE) pellet form. Symbols. The material abbreviation according to ISO 11469 is >PE-HD<....
February 1, 2011
High Density Polyethylene - Blow Moldable, Low Environmental Stress Cracking Resistance
Material Description. This specification covers the properties of a blow moldable High Density Polyethylene, pellet form. Symbols. The material abbreviation according to ISO 11469 is >PE-HD<....

References

Advertisement