CSA - CAN/CSA-ISO/IEC 15459-5:08

Information technology - Unique identifiers - Part 5: Unique identifier for returnable transport items (RTIs)

inactive
Organization: CSA
Publication Date: 1 January 2008
Status: inactive
Page Count: 21
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15459 specifies a unique, non-significant string of characters for the unique identification of returnable transport items (RTIs). The character string is intended to be represented in a radio frequency identification (RFID) transponder, bar code label or other automatic identification and data capture (AIDC) media attached to the item to meet supply chain management needs. To address management needs different classes of RTI are recognised in the various parts of ISO/IEC 15459, which allows different requirements to be met by the unique identifiers associated with each class. The rules for the unique identifier for RTIs, to identify the unique occurrence of an item, with the identity being relevant for the complete life cycle of the item, are defined and supported by an example.

Document History

January 1, 2019
Information technology - Automatic identification and data capture techniques - Unique identification - Part 5: Individual returnable transport items (RTIs)
This part of ISO/IEC 15459 specifies a unique string of characters for the identification of individual returnable transport items (RTIs). The character string is intended to be represented in a bar...
September 1, 2008
Information technology — Unique identifiers — Part 5: Unique identifier for returnable transport items (RTIs)
This part of ISO/IEC 15459 specifies a unique, non-significant string of characters for the unique identification of returnable transport items (RTIs). The character string is intended to be...
CAN/CSA-ISO/IEC 15459-5:08
January 1, 2008
Information technology - Unique identifiers - Part 5: Unique identifier for returnable transport items (RTIs)
This part of ISO/IEC 15459 specifies a unique, non-significant string of characters for the unique identification of returnable transport items (RTIs). The character string is intended to be...
January 1, 2008
Information technology - Unique identifiers - Part 5: Unique identifier for returnable transport items (RTIs)
This part of ISO/IEC 15459 specifies a unique, non-significant string of characters for the unique identification of returnable transport items (RTIs). The character string is intended to be...

References

Advertisement