IEC 63011-2

Integrated circuits – Three dimensional integrated circuits – Part 2: Alignment of stacked dies having fine pitch interconnect

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2018
Status: active
Page Count: 32
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This part of IEC 63011 provides specifications of initial alignment and alignment maintenance between multiple stacked integrated circuits during the die bonding process. These specifications define the alignment keys and operating procedures of the keys. These specifications apply only if electrical coupling method of die-to-die alignment is used in the die stacking.

Document History

IEC 63011-2
November 1, 2018
Integrated circuits – Three dimensional integrated circuits – Part 2: Alignment of stacked dies having fine pitch interconnect
This part of IEC 63011 provides specifications of initial alignment and alignment maintenance between multiple stacked integrated circuits during the die bonding process. These specifications define...

References

Advertisement