ASTM International - ASTM B574-17
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
| Organization: | ASTM International |
| Publication Date: | 1 June 2017 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification2 covers rod of low-carbon nickel-chromium-moly
TABLE 1 Chemical Requirements
| Element | Composition Limits, % | ||||||||||
| Alloy N06035 | Alloy N06044 | Alloy N10276 | Alloy N06022 | Alloy N06455 | Alloy N06059 | Alloy N06058 | Alloy N06200 | Alloy N10362 | Alloy N06210 | Alloy N06686 | |
| Molybdenum | 7.60-9.00 | 0.80-1.20 | 15.0-17.0 | 12.5-14.5 | 14.0-17.0 | 15.0-16.5 | 18.5-21.0 | 15.0-17.0 | 21.5-23.0 | 18.0-20.0 | 15.0-17.0 |
| Chromium | 32.25-34.25 | 43.5-45.3 | 14.5-16.5 | 20.0-22.5 | 14.0-18.0 | 22.0-24.0 | 20.0- 23.0 | 22.0-24.0 | 13.8-15.6 | 18.0-20.0 | 19.0-23.0 |
| Iron | 2.00 max | 0.3 max | 4.0-7.0 | 2.0-6.0 | 3.0 max | 1.5, max | 1.5, max | 3.0 max | 1.25 max | 1.0 max | 5.0 max |
| Tungsten | 0.60 max | ... | 3.0-4.5 | 2.5-3.5 | ... | ... | 0.3 max | ... | ... | ... | 3.0-4.4 |
| Cobalt, max | 1.00 | ... | 2.5 | 2.5 | 2.0 | 0.3 | 0.3 max | 2.0 max | ... | 1.0 | ... |
| Carbon, max | 0.050 | 0.02 | 0.010 | 0.015 | 0.015 | 0.010 | 0.010 | 0.010 | 0.010 | 0.015 | 0.010 |
| Silicon, max | 0.60 | 0.20 | 0.08 | 0.08 | 0.08 | 0.10 | 0.10 | 0.08 | 0.08 | 0.08 | 0.08 |
| Manganese, max | 0.50 | 0.07-0.30 | 1.0 | 0.50 | 1.0 | 0.5 | 0.5 | 0.5 | 0.60 | 0.5 | 0.75 |
| Vanadium, max | 0.20 | ... | 0.35 | 0.35 | ... | ... | ... | ... | ... | 0.35 | ... |
| Phosphorus, max | 0.030 | 0.020 | 0.04 | 0.02 | 0.04 | 0.015 | 0.015 | 0.025 | 0.025 | 0.02 | 0.04 |
| Sulfur, max | 0.015 | 0.020 | 0.03 | 0.02 | 0.03 | 0.010 | 0.010 | 0.010 | 0.010 | 0.02 | 0.02 |
| Titanium | ... | 0.10-0.30 | ... | ... | 0.7 max | ... | ... | ... | ... | ... | 0.02-0.25 |
| Nickel | remainder
A | Bal | remainder
A | remainder
A | remainder
A | Bal | Bal | remainder
A | remainder
A | remainder
A | remainder
A |
| Aluminum | 0.40 max | 0.30 max | ... | ... | ... | 0.1-0.4 | 0.40 max | 0.50 max | 0.50 max | ... | ... |
| Copper | 0.30 max | ... | ... | ... | ... | 0.50 max | 0.50 max | 1.3-1.9 | ... | ... | ... |
| Tantalum | ... | ... | ... | ... | ... | ... | ... | ... | ... | 1.5-2.2 | ... |
| Nitrogen | ... | ... | ... | ... | ... | ... | 0.02-0.15 | ... | ... | ... | ... |
(A) See 12.1.1.
TABLE 2 Permissible Variations in Diameter and Out-of-Roundness of As Cold Finished Rods
| Specified Diameter, in. (mm) | Permissible Variations, in. (mm) | ||
| Diameter | Out of Roundness, max | ||
| + | − | ||
|
1/4 -7/16 (6.35-11.11), incl | 0.012 (0.30) | 0.012 (0.30) | 0.018 (0.46) |
| Over
7/16 -5/8 (11.11-15.87), incl | 0.014 (0.36) | 0.014 (0.36) | 0.020 (0.51) |
| Over
5/8 -3/4 (15.87-19.05), excl | 0.016 (0.41) | 0.016 (0.41) | 0.024 (0.61) |
|
3/4 -31/2 (19.05-88.9), incl | 0.010 (0.25) | 0.010 (0.25) | 0.010 (0.25) |
TABLE 3 Mechanical Property Requirements for As Cold Finished Rods
| Alloy | Grade | Tensile Strength, min, psi (MPa) | Yield Strength (0.2 % Offset), min, psi (MPa) | Elongation in 2 in. (50.8 mm) or 4 DA |
| N06059 | 1 | 120 (827) | 85 (586) | 20 |
| 2 | 135 (931) | 125 (862) | 20 | |
| 3 | 160 (1103) | 150 (1034) | 15 | |
| N06686 | 1 | 120 (827) | 85 (586) | 20 |
| 2 | 135 (931) | 125 (862) | 20 | |
| 3 | 160 (1103) | 150 (1034) | 20 |
(A) D refers to the diameter of the tension specimen.
TABLE 4 Permissible Variations in Diameter and Out-of-Roundness of Hot or Cold Finished, Solution Annealed Rods
| Specified Diameter, in. (mm) | Permissible Variations, in. (mm) | ||
| Diameter | Out of Roundness, max | ||
| + | − | ||
|
5/16 Hot-Finished, Annealed, and Descaled Rods | |||
|
5/16 -7/16 (7.94-11.11), incl | 0.012 (0.30) | 0.012 (0.30) | 0.018 (0.46) |
| Over
7/16 -5/8 (11.11-15.87), incl | 0.014 (0.36) | 0.014 (0.36) | 0.020 (0.51) |
| Over
5/8 -3/4 (15.87-19.05), excl | 0.016 (0.41) | 0.016 (0.41) | 0.024 (0.61) |
| Hot-Finished, Annealed, and Ground or Turned Rods | |||
|
3/4 -31/2 (19.05-88.9), incl | 0.010 (0.25) | 0 | 0.008 (0.20) |
TABLE 5 Mechanical Property Requirements for Hot or Cold Finished, Solution Annealed Rods
| Alloy | Tensile Strength, min, psi (MPa) | Yield Strength (0.2 % Offset), min, psi (MPa) | Elongation in 2 in. (50.8 mm) or 4 DA |
| N10276 | 100 000 (690) | 41 000 (283) | 40 |
| N06022 | 100 000 (690) | 45 000 (310) | 45 |
| N06035 | 85 000 (586) | 35 000 (241) | 30 |
| N06044 | 100 000 (690) | 45 000 (310) | 30 |
| N06455 | 100 000 (690) | 40 000 (276) | 40 |
| N06058 | 110 000 (760) | 52 000 (360) | 40 |
| N06059 | 100 000 (690) | 45 000 (310) | 45 |
| N06200 | 100 000 (690) | 45 000 (310) | 45 |
| N10362 | 105 000 (725) | 45 000 (310) | 40 |
| N06686 | 100 000 (690) | 45 000 (310) | 45 |
| N06210 | 100 000 (690) | 45 000 (310) | 45 |
(A) D refers to the diameter of the tension specimen.
1.2 The following products are covered under this specification:
1.2.1 Rods 5/16 to 3/4 in. (7.94 to 19.05 mm), exclusive, in diameter, hot or cold finished, solution annealed and pickled, or mechanically descaled.
1.2.2 Rods 3/4 to 31/2 in. (19.05 to 88.9 mm), inclusive, in diameter, hot or cold finished, solution annealed, ground or turned.
1.2.3 Rods 1/4 to 3 1/2 in. (6.35 to 88.9 mm), inclusive, in diameter, solution annealed, cold finished, as cold finished, ground or turned (N06059 and N06686 only, see Table 2 and Table 3).
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification2 covers rod of low-carbon nickel-chromium- molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059), low-carbon nickel-molybdenum- chromium-tantalum (UNS... View More
Document History