ASTM International - ASTM B574-06

Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2006
Status: inactive
Page Count: 4
scope:

1.1 This specification covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-chromium-tantalum (UNS N06210), low-carbon nickel-chromium-molybdenum-copper alloy (UNS N06200), and low-carbon nickel-chromium-molybdenum-tungsten (UNS N06686) as shown in Table 1, for use in general corrosive service.

1.2 The following products are covered under this specification:

1.2.1 Rods 5/16to 3/4 in. (7.94 to 19.05 mm), exclusive, in diameter, hot or cold finished, solution annealed and pickled, or mechanically descaled.

1.2.2 Rods 3/4to 31/2 in. (19.05 to 88.9 mm), inclusive, in diameter, hot or cold finished, solution annealed, ground or turned.

1.2.3 Rods 1/4 to 3 1/2 in. (6.35 to 88.9 mm), inclusive, in diameter, solution annealed, cold finished, as cold finished, ground or turned (N06059 and N06686 only, see Table 2 and Table 3).

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2023
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod and Bar
1.1 This specification2 covers rod and bar of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06044, N06455, N06058, and N06059), low-carbon nickel-molybdenum-chromium (USN...
November 1, 2018
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification2 covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06044, N06455, N06058, and N06059), low-carbon nickel-molybdenum-chromium (USN...
June 1, 2017
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification2 covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06044, N06455, N06058, and N06059), low-carbon nickel-molybdenum-chromium (USN...
October 1, 2015
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification2 covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-chromium (USN N10362),...
October 1, 2010
Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-chromium (USN N10362),...
ASTM B574-06
June 1, 2006
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-chromium-tantalum (UNS...
June 1, 2006
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-chromium-tantalum (UNS...
February 1, 2005
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-chromium-tantalum (UNS...
February 1, 2004
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-chromium-tantalum (UNS...
October 10, 1999
Spec for Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification covers rod of low-carbon nickel-molybdenum-chromium alloys (UNS N10276, N06022, and N06455)*, low-carbon nickel-chromium-molybdenum alloy (UNS N06059), and low-carbon...
Advertisement