ASTM International - ASTM B574-18
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
| Organization: | ASTM International |
| Publication Date: | 1 November 2018 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification2 covers rod of low-carbon nickel-chromium-moly
1.2 The following products are covered under this specification:
1.2.1 Rods 5/16 to 3/4 in. (7.94 to 19.05 mm), exclusive, in diameter, hot or cold finished, solution annealed and pickled, or mechanically descaled.
1.2.2 Rods 3/4 to 31/2 in. (19.05 to 88.9 mm), inclusive, in diameter, hot or cold finished, solution annealed, ground or turned.
1.2.3 Rods 1/4 to 3 1/2 in. (6.35 to 88.9 mm), inclusive, in diameter, solution annealed, cold finished, as cold finished, ground or turned (N06059 and N06686 only, see Table 2 and Table 3).
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification2 covers rod of low-carbon nickel-chromium- molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059), low-carbon nickel-molybdenum- chromium-tantalum (UNS... View More
Document History