ASTM International - ASTM B574-17

Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2017
Status: inactive
Page Count: 6
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification2 covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06044, N06455, N06058, and N06059), low-carbon nickel-molybdenum-chromium (USN N10362), low-carbon nickel-molybdenum-chromium-tantalum (UNS N06210), low-carbon nickel-chromium-molybdenum-copper alloy (UNS N06200), and low-carbon nickel-chromium-molybdenum-tungsten (UNS N06686) as shown in Table 1, for use in general corrosive service.

TABLE 1 Chemical Requirements

Element Composition Limits, %
Alloy
N06035
Alloy
N06044
Alloy
N10276
Alloy
N06022
Alloy
N06455
Alloy
N06059
Alloy
N06058
Alloy
N06200
Alloy
N10362
Alloy
N06210
Alloy
N06686
Molybdenum 7.60-9.00 0.80-1.20 15.0-17.0 12.5-14.5 14.0-17.0 15.0-16.5 18.5-21.0 15.0-17.0 21.5-23.0 18.0-20.0 15.0-17.0
Chromium 32.25-34.25 43.5-45.3 14.5-16.5 20.0-22.5 14.0-18.0 22.0-24.0 20.0- 23.0 22.0-24.0 13.8-15.6 18.0-20.0 19.0-23.0
Iron 2.00 max 0.3 max 4.0-7.0 2.0-6.0 3.0 max 1.5, max 1.5, max 3.0 max 1.25 max 1.0 max 5.0 max
Tungsten 0.60 max ... 3.0-4.5 2.5-3.5 ... ... 0.3 max ... ... ... 3.0-4.4
Cobalt, max 1.00 ... 2.5 2.5 2.0 0.3 0.3 max 2.0 max ... 1.0 ...
Carbon, max 0.050 0.02 0.010 0.015 0.015 0.010 0.010 0.010 0.010 0.015 0.010
Silicon, max 0.60 0.20 0.08 0.08 0.08 0.10 0.10 0.08 0.08 0.08 0.08
Manganese, max 0.50 0.07-0.30 1.0 0.50 1.0 0.5 0.5 0.5 0.60 0.5 0.75
Vanadium, max 0.20 ... 0.35 0.35 ... ... ... ... ... 0.35 ...
Phosphorus, max 0.030 0.020 0.04 0.02 0.04 0.015 0.015 0.025 0.025 0.02 0.04
Sulfur, max 0.015 0.020 0.03 0.02 0.03 0.010 0.010 0.010 0.010 0.02 0.02
Titanium ... 0.10-0.30 ... ... 0.7 max ... ... ... ... ... 0.02-0.25
Nickel remainder

A

Bal remainder

A

remainder

A

remainder

A

Bal Bal remainder

A

remainder

A

remainder

A

remainder

A

Aluminum 0.40 max 0.30 max ... ... ... 0.1-0.4 0.40 max 0.50 max 0.50 max ... ...
Copper 0.30 max ... ... ... ... 0.50 max 0.50 max 1.3-1.9 ... ... ...
Tantalum ... ... ... ... ... ... ... ... ... 1.5-2.2 ...
Nitrogen ... ... ... ... ... ... 0.02-0.15 ... ... ... ...

(A) See 12.1.1.

TABLE 2 Permissible Variations in Diameter and Out-of-Roundness of As Cold Finished Rods

Specified Diameter, in. (mm) Permissible Variations, in. (mm)
Diameter Out of Roundness, max
+ −

1/4 -7/16 (6.35-11.11), incl

0.012 (0.30) 0.012 (0.30) 0.018 (0.46)
Over

7/16 -5/8 (11.11-15.87), incl

0.014 (0.36) 0.014 (0.36) 0.020 (0.51)
Over

5/8 -3/4 (15.87-19.05), excl

0.016 (0.41) 0.016 (0.41) 0.024 (0.61)

3/4 -31/2 (19.05-88.9), incl

0.010 (0.25) 0.010 (0.25) 0.010 (0.25)

TABLE 3 Mechanical Property Requirements for As Cold Finished Rods

Alloy Grade Tensile Strength, min, psi (MPa) Yield Strength (0.2 % Offset), min, psi
(MPa)
Elongation in 2 in.
(50.8 mm) or 4

DA
min, %

N06059 1 120 (827) 85 (586) 20
  2 135 (931) 125 (862) 20
  3 160 (1103) 150 (1034) 15
N06686 1 120 (827) 85 (586) 20
  2 135 (931) 125 (862) 20
  3 160 (1103) 150 (1034) 20

(A) D refers to the diameter of the tension specimen.

TABLE 4 Permissible Variations in Diameter and Out-of-Roundness of Hot or Cold Finished, Solution Annealed Rods

Specified Diameter, in. (mm) Permissible Variations, in. (mm)
Diameter Out of Roundness, max
+ −

5/16 Hot-Finished, Annealed, and Descaled Rods

5/16 -7/16 (7.94-11.11), incl

0.012 (0.30) 0.012 (0.30) 0.018 (0.46)
Over

7/16 -5/8 (11.11-15.87), incl

0.014 (0.36) 0.014 (0.36) 0.020 (0.51)
Over

5/8 -3/4 (15.87-19.05), excl

0.016 (0.41) 0.016 (0.41) 0.024 (0.61)
Hot-Finished, Annealed, and Ground or Turned Rods

3/4 -31/2 (19.05-88.9), incl

0.010 (0.25) 0 0.008 (0.20)

TABLE 5 Mechanical Property Requirements for Hot or Cold Finished, Solution Annealed Rods

Alloy Tensile Strength, min, psi (MPa) Yield Strength (0.2 % Offset), min, psi
(MPa)
Elongation in 2 in.
(50.8 mm) or 4

DA
min, %

N10276 100 000 (690) 41 000 (283) 40
N06022 100 000 (690) 45 000 (310) 45
N06035  85 000 (586) 35 000 (241) 30
N06044 100 000 (690) 45 000 (310) 30
N06455 100 000 (690) 40 000 (276) 40
N06058 110 000 (760) 52 000 (360) 40
N06059 100 000 (690) 45 000 (310) 45
N06200 100 000 (690) 45 000 (310) 45
N10362 105 000 (725) 45 000 (310) 40
N06686 100 000 (690) 45 000 (310) 45
N06210 100 000 (690) 45 000 (310) 45

(A) D refers to the diameter of the tension specimen.

1.2 The following products are covered under this specification:

1.2.1 Rods 5/16 to 3/4 in. (7.94 to 19.05 mm), exclusive, in diameter, hot or cold finished, solution annealed and pickled, or mechanically descaled.

1.2.2 Rods 3/4 to 31/2 in. (19.05 to 88.9 mm), inclusive, in diameter, hot or cold finished, solution annealed, ground or turned.

1.2.3 Rods 1/4 to 3 1/2 in. (6.35 to 88.9 mm), inclusive, in diameter, solution annealed, cold finished, as cold finished, ground or turned (N06059 and N06686 only, see Table 2 and Table 3).

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification2 covers rod of low-carbon nickel-chromium- molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059), low-carbon nickel-molybdenum- chromium-tantalum (UNS... View More

Document History

November 1, 2023
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod and Bar
1.1 This specification2 covers rod and bar of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06044, N06455, N06058, and N06059), low-carbon nickel-molybdenum-chromium (USN...
November 1, 2018
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification2 covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06044, N06455, N06058, and N06059), low-carbon nickel-molybdenum-chromium (USN...
ASTM B574-17
June 1, 2017
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification2 covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06044, N06455, N06058, and N06059), low-carbon nickel-molybdenum-chromium (USN...
October 1, 2015
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification2 covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-chromium (USN N10362),...
October 1, 2010
Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-chromium (USN N10362),...
June 1, 2006
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-chromium-tantalum (UNS...
June 1, 2006
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-chromium-tantalum (UNS...
February 1, 2005
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-chromium-tantalum (UNS...
February 1, 2004
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification covers rod of low-carbon nickel-chromium-molybdenum alloys (UNS N10276, N06022, N06035, N06455, N06058, and N06059)*, low-carbon nickel-molybdenum-chromium-tantalum (UNS...
October 10, 1999
Spec for Low-Carbon Nickel-Molybdenum-Chromium, Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
1.1 This specification covers rod of low-carbon nickel-molybdenum-chromium alloys (UNS N10276, N06022, and N06455)*, low-carbon nickel-chromium-molybdenum alloy (UNS N06059), and low-carbon...
Advertisement