This document references:
IEC 60268-5 - Sound System Equipment - Part 5: Loudspeakers
Published by IEC
on
September 1, 2007
This standard applies to sound system loudspeakers, treated entirely as passive elements. Loudspeakers with built-in amplifiers are excluded. NOTE 1 The term “loudspeaker” used in this standard...
This document is referenced by:
GMW15757 - Low Wear Non-Woven Carpet for Protected Applications
Published by GMW
on
October 1, 2018
Material Description. The material is low wear and is generally used on entry level vehicles with special provisions for testing and usage, including mandatory floor mats and complete protection of...
This document is referenced by:
GMW3026 - Carpet Materials for Floors and Floor Mats
Published by GMW
on
December 1, 2019
This specification describes carpet materials that are suitable for floor applications and floor mats. Material Description. The type (see 3.5.8) refers to the wear performance of the carpet and...
This document is referenced by:
GMW14231 - Interior Trim Fabrics
Published by GMW
on
May 1, 2016
Material Description. Interior trim fabrics covered by this specification are made from fibrous textile materials that are knit, woven, non-woven, or non-conventional in structure. This specification...