DOD - SMD 5962-15225

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M x 48- BIT (96M), RADIATION-HARDENED, FLOW-THRU, SYNCHRONOUS SRAM (SSRAM), MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 13 November 2018
Status: active
Page Count: 27
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-15225
November 13, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M x 48- BIT (96M), RADIATION-HARDENED, FLOW-THRU, SYNCHRONOUS SRAM (SSRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement