DS/EN 16734+A1

Automotive fuels – Automotive B10 diesel fuel – Requirements and test methods

inactive
Organization: DS
Publication Date: 3 December 2018
Status: inactive
Page Count: 17
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is applicable to fuel for use in diesel engine vehicles compatible with automotive B10 diesel fuel. NOTE 1 - This product is allowed in Europe [4], but national legislation can set additional requirements or rules concerning, or even prohibiting, marketing or delivering of the product. NOTE 2 - In this European Standard, A-deviations apply (see Annex B). NOTE 3 - For the purposes of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.

Document History

March 21, 2022
Automotive fuels – Automotive B10 diesel fuel – Requirements and test methods
This document specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is applicable to...
DS/EN 16734+A1
December 3, 2018
Automotive fuels – Automotive B10 diesel fuel – Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is...
September 6, 2016
Automotive fuels – Automotive B10 diesel fuel – Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is...
Automotive fuels - Automotive B10 diesel fuel - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is...
Automotive fuels – Automotive B10 diesel fuel – Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is...
Automotive fuels - Automotive B10 diesel fuel - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is...
Automotive fuels – Automotive B10 diesel fuel – Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is...
Advertisement