DSF/PREN 16734
Automotive fuels – Automotive B10 diesel fuel – Requirements and test methods
| Organization: | DS |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This European Standard specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is applicable to fuel for use in diesel engine vehicles compatible with automotive B10 diesel fuel. NOTE 1 - This product is allowed in Europe [4], but national legislation can set additional requirements or rules concerning, or even prohibiting, marketing or delivering of the product. NOTE 2 - In this European Standard, A-deviations apply (see Annex B). NOTE 3 - For the purposes of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.
Document History