DSF/prEN 16734
Automotive fuels - Automotive B10 diesel fuel - Requirements and test methods
| Organization: | DS |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This European Standard specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is applicable to fuel for use in diesel engine vehicles designed to run on automotive B10 diesel fuel. NOTE 1 This product is allowed in Europe[4], but national legislation may set additional requirements or rules concerning marketing or delivering of the product. See for instance [6] NOTE 2 For the purposes of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.
Document History