DOD - SMD 5962-13220

MICROCIRCUIT,LINEAR, 1.5 A, LOW DROPOUT REGULATOR, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 4 December 2018
Status: active
Page Count: 26
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-13220
December 4, 2018
MICROCIRCUIT,LINEAR, 1.5 A, LOW DROPOUT REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 9, 2013
MICROCIRCUIT,LINEAR, 1.5 A, LOW DROPOUT REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 11, 2013
MICROCIRCUIT,LINEAR, 1.5 A, LOW DROPOUT REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement