DOD - SMD 5962-13220

MICROCIRCUIT,LINEAR, 1.5 A, LOW DROPOUT REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 9 October 2013
Status: inactive
Page Count: 28
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 4, 2018
MICROCIRCUIT,LINEAR, 1.5 A, LOW DROPOUT REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-13220
October 9, 2013
MICROCIRCUIT,LINEAR, 1.5 A, LOW DROPOUT REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 11, 2013
MICROCIRCUIT,LINEAR, 1.5 A, LOW DROPOUT REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement