CEN - EN 3745-411

Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 411: Resistance to fluids

active, Most Current
Organization: CEN
Publication Date: 1 November 2018
Status: active
Page Count: 12
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies two methods of determining the fluid resistance of a cable.

It shall be used together with EN 3745‑100 and EN 3909.

Document History

EN 3745-411
November 1, 2018
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 411: Resistance to fluids
This European Standard specifies two methods of determining the fluid resistance of a cable. It shall be used together with EN 3745‑100 and EN 3909.
August 1, 2007
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 411: Resistance to fluids
A description is not available for this item.

References

Advertisement