DSF/FPREN 3278

Aerospace series – Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 9
ICS Code (Other fasteners): 49.030.99
scope:

This document specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular grooves. Passivated sleeves are for use in aerospace assemblies whose maximum operating temperature does not exceed 650 °C. The operating temperatures for aluminium pigmented sleeves should not exceed 230 °C.

Document History

October 29, 2019
Aerospace series – Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This European standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of...
March 28, 2012
Aerospace series – Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular...
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This European Standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of...
DSF/FPREN 3278
Aerospace series – Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This document specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular...
Advertisement