DS/EN 3278
Aerospace series – Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
inactive
| Organization: | DS |
| Publication Date: | 28 March 2012 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
This standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular grooves. They are for use in aerospace assemblies whose maximum operating temperature does not exceed 650 °C.
Document History
October 29, 2019
Aerospace series – Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This European standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of...
DS/EN 3278
March 28, 2012
Aerospace series – Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular...
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This European Standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of...
Aerospace series – Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This document specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular...