DSF/FprEN 3278

Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 9
ICS Code (Other fasteners): 49.030.99
scope:

This European Standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular grooves. They are for use in aerospace assemblies whose maximum operating temperature does not exceed 650 °C.

Document History

October 29, 2019
Aerospace series – Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This European standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of...
March 28, 2012
Aerospace series – Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular...
DSF/FprEN 3278
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This European Standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of...
Aerospace series – Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This document specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular...
Advertisement