CENELEC - EN 61190-1-3

Attachment materials for electronic assembly - Part 1-3: Requirements for electronic grade solder alloys and fluxed and non-fluxed solid solders for electronic soldering applications

inactive
Organization: CENELEC
Publication Date: 1 June 2007
Status: inactive
Page Count: 40
ICS Code (Electronic component assemblies): 31.190
scope:

This part of IEC 61190 prescribes the requirements and test methods for electronic grade solder alloys, for fluxed and non-fluxed bar, ribbon, powder solders and solder paste, for electronic soldering applications and for "special" electronic grade solders. For the generic specifications of solder alloys and fluxes, see ISO 9453, ISO 9454-1 and ISO 9454-2. This standard is a quality control document and is not intended to relate directly to the material's performance in the manufacturing process

Special electronic grade solders include all solders which do not fully comply with the requirements of standard solder alloys and solder materials listed herein. Examples of special solders include anodes, ingots, preforms, bars with hook and eye ends, multiple-alloy solder powders, etc.

Document History

March 1, 2018
Attachment materials for electronic assembly - Part 1-3: Requirements for electronic grade solder alloys and fluxed and non-fluxed solid solder for electronic soldering applications
This part of IEC 61190 prescribes the requirements and test methods for electronic grade solder alloys, for fluxed and non-fluxed bar, ribbon, powder solders and solder paste, for electronic...
EN 61190-1-3
June 1, 2007
Attachment materials for electronic assembly - Part 1-3: Requirements for electronic grade solder alloys and fluxed and non-fluxed solid solders for electronic soldering applications
This part of IEC 61190 prescribes the requirements and test methods for electronic grade solder alloys, for fluxed and non-fluxed bar, ribbon, powder solders and solder paste, for electronic...
June 1, 2007
Attachment Materials for Electronic Assembly Part 1-3: Requirements for Electronic Grade Solder Alloys and Fluxed and Non-Fluxed Solid Solders for Electronic Soldering Applications
A description is not available for this item.
June 1, 2002
Attachment Materials for Electronic Assembly Part 1-3: Requirements for Electronic Grade Solder Alloys and Fluxed and Non-Fluxed Solid Solders for Electronic Soldering Applications
A description is not available for this item.

References

Advertisement