FORD WSS-M4D959-A2
POLYPROPYLENE (PP), HOMOPOLYMER 30% CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25% MIN POST CONSUMER CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 March 2011 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a 30% calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25% min post consumer content).
Document History
FORD WSS-M4D959-A2
March 1, 2011
POLYPROPYLENE (PP), HOMOPOLYMER 30% CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25% MIN POST CONSUMER CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25% min post consumer content).
July 26, 2006
POLYPROPLYENE (PP), HOMOPOLYMER 30% CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25% MIN POST CONSUMER CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25% min post consumer content).
July 31, 2000
POLYPROPLYENE (PP), HOMOPOLYMER 30 % CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25 % MIN POST CONSUMER CONTENT
1. SCOPE The material defined by this specification is a 30 % calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25 % min post consumer content).
July 6, 1999
POLYPROPLYENE (PP), HOMOPOLYMER 30 % CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25 % MIN POST CONSUMER CONTENT
1. SCOPE The material defined by this specification is a 30 % calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25 % min post consumer content).