FORD - WSS-M4D959-A2
POLYPROPLYENE (PP), HOMOPOLYMER 30 % CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25 % MIN POST CONSUMER CONTENT
inactive
| Organization: | FORD |
| Publication Date: | 6 July 1999 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by this specification is a 30 % calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25 % min post consumer content).
Document History
March 1, 2011
POLYPROPYLENE (PP), HOMOPOLYMER 30% CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25% MIN POST CONSUMER CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25% min post consumer content).
July 26, 2006
POLYPROPLYENE (PP), HOMOPOLYMER 30% CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25% MIN POST CONSUMER CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25% min post consumer content).
July 31, 2000
POLYPROPLYENE (PP), HOMOPOLYMER 30 % CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25 % MIN POST CONSUMER CONTENT
1. SCOPE The material defined by this specification is a 30 % calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25 % min post consumer content).
WSS-M4D959-A2
July 6, 1999
POLYPROPLYENE (PP), HOMOPOLYMER 30 % CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25 % MIN POST CONSUMER CONTENT
1. SCOPE The material defined by this specification is a 30 % calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25 % min post consumer content).