FORD WSS-M4D959-A2

POLYPROPLYENE (PP), HOMOPOLYMER 30% CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25% MIN POST CONSUMER CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 26 July 2006
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a 30% calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25% min post consumer content).

Document History

March 1, 2011
POLYPROPYLENE (PP), HOMOPOLYMER 30% CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25% MIN POST CONSUMER CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25% min post consumer content).
FORD WSS-M4D959-A2
July 26, 2006
POLYPROPLYENE (PP), HOMOPOLYMER 30% CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25% MIN POST CONSUMER CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25% min post consumer content).
July 31, 2000
POLYPROPLYENE (PP), HOMOPOLYMER 30 % CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25 % MIN POST CONSUMER CONTENT
1. SCOPE The material defined by this specification is a 30 % calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25 % min post consumer content).
July 6, 1999
POLYPROPLYENE (PP), HOMOPOLYMER 30 % CALCIUM CARBONATE FILLED, HEAT STABILIZED, 25 % MIN POST CONSUMER CONTENT
1. SCOPE The material defined by this specification is a 30 % calcium carbonate filled thermoplastic molding compound based on polypropylene homopolymer (25 % min post consumer content).

References

Advertisement