DIN EN ISO 527-2
Determination of tensile properties of plastics - Test conditions for moulding and extrusion plastics (ISO 527-2:1993, including Corr 1:1994)
| Organization: | DIN |
| Publication Date: | 1 July 1996 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of IS0 527 specifies the test conditions for determining the tensile properties of moulding and extrusion plastics, based upon the general principles given in IS0 527-1.
The methods are selectively suitable for use with the following range of materials:
- rigid and semirigid thermoplastics moulding, extrusion and cast materials, including compounds filled and reinforced by e.g. short fibres, small rods, plates or granules but excluding textile fibres (see IS0 527-4 and IS0 527-5) in addition to unfilled types;
- rigid and semirigid thermosetting moulding and cast materials, including filled and reinforced compounds but excluding textile fibres as reinforcement (see IS0 527-4 and IS0 527-5);
- thermotropic liquid crystal polymers.
The methods are not suitable for use with materials reinforced by textile fibres (see IS0 527-4 and IS0 527-51, with rigid cellular materials or sandwich structures containing cellular material.
The methods are applied using specimens which may be either moulded to the chosen dimensions or machined, cut or punched from injection- or compression-moulded plates. The multipurpose test specimen is preferred (see IS0 3167:1993, Plastics - Multipurpose test specimens).
Document History