NPFC - MIL-PRF-19500/391
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW-POWER TYPES 2N3019, 2N3019S, 2N3057A, 2N3700, AND 2N3700UB, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCA, JANHCB, JANKCA, JANKCB JANKCBM, JANKCD, JANKCP, JANKCL, JANKCR, JANKCF, JANKCG, AND JANKCH
| Organization: | NPFC |
| Publication Date: | 8 April 2011 |
| Status: | inactive |
| Page Count: | 37 |
scope:
This specification covers the performance requirements for NPN, silicon, low-power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for the unencapsulated device type 2N3700. Provisions for radiation hardness assurance (RHA) to three radiation levels is provided for JANS, JANHC, and JANKC product assurance levels. RHA level designators "M", "D", "P", "L", "R", "F", "G" and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History