DLA - MIL-PRF-19500/391R (3)
TRANSISTOR, NPN, SILICON, LOW-POWER, DEVICE TYPES 2N3019, 2N3057A, AND 2N3700, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT) AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | DLA |
| Publication Date: | 12 September 2022 |
| Status: | inactive |
| Page Count: | 41 |
scope:
Scope.
This specification covers the performance requirements for NPN, silicon, low-power transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each device type as specified in MIL-PRF-19500. Two levels of product assurance (JANHC and JANKC) are provided for each unencapsulated device type. Provisions for radiation hardness assurance (RHA) to eleven radiation levels are provided for quality levels JANTXV, JANS, JANHC, and JANKC. RHA level designators "E", "K", "U", "M", "D", "P", "L", "R", "F", "G" and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History