NPFC - MIL-PRF-19500/391
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW-POWER TYPES 2N3019, 2N3019S, 2N3057A, 2N3700, AND 2N3700UB, JAN, JANTX, JANTXV, JANTXVM, JANTXVD, JANTXVP, JANTXVL, JANTXVR, JANTXVF, JANTXVG, JANTXVH JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCA, JANHCB, JANKCA, JANKCB JANKCBM, JANKCD, JANKCP, JANKCL, JANKCR, JANKCF, JANKCG, AND JANKCH
| Organization: | NPFC |
| Publication Date: | 20 May 2014 |
| Status: | inactive |
| Page Count: | 38 |
scope:
This specification covers the performance requirements for NPN, silicon, low-power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for the unencapsulated device type 2N3700. Provisions for radiation hardness assurance (RHA) to three radiation levels is provided for JANTXV JANS, JANHC, and JANKC product assurance levels. Radiation hardness assurance (RHA) level designators "M", "D", "P", "L", "R", "F", "G" and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History