CENELEC - EN 61400-1

Wind turbines Part 1: Design requirements

inactive
Organization: CENELEC
Publication Date: 1 November 2005
Status: inactive
Page Count: 98
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of IEC 61400 specifies essential design requirements to ensure the engineering integrity of wind turbines. Its purpose is to provide an appropriate level of protection against damage from all hazards during the planned lifetime.

This standard is concerned with all subsystems of wind turbines such as control and protection mechanisms, internal electrical systems, mechanical systems and support structures.

This standard applies to wind turbines of all sizes. For small wind turbines IEC 61400-2 may be applied.

This standard should be used together with the appropriate IEC and ISO standards mentioned in Clause 2.

Document History

April 1, 2019
Wind energy generation systems - Part 1: Design requirements
This part of IEC 61400 specifies essential design requirements to ensure the structural integrity of wind turbines. Its purpose is to provide an appropriate level of protection against damage from...
EN 61400-1
November 1, 2005
Wind turbines Part 1: Design requirements
This part of IEC 61400 specifies essential design requirements to ensure the engineering integrity of wind turbines. Its purpose is to provide an appropriate level of protection against damage from...
November 1, 2005
Wind turbines Part 1: Design requirements
A description is not available for this item.
February 1, 2004
Wind turbine generator systems Part 1: Safety requirements
A description is not available for this item.
January 1, 1995
Wind Turbine Generator Systems Part 1: Safety Requirements
A description is not available for this item.

References

Advertisement