CEI - EN 50239/EC

Railway applications - Radio remote control system of traction vehicle for shunting application

active, Most Current
Organization: CEI
Publication Date: 1 October 2018
Status: active
Page Count: 4
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (Tractive stock): 45.060.10

Document History

EN 50239/EC
October 1, 2018
Railway applications - Radio remote control system of traction vehicle for shunting application
A description is not available for this item.
July 1, 2018
Railway applications - Radio remote control system of traction vehicle for shunting application
This European Standard contains the application requirements relevant to the radio remote control of a traction unit for shunting application, operated by personnel not physically located at the...
January 1, 2001
Railway applications - Radio remote control system of traction vehicle for freight traffic
La presente Norma specifica i requisiti di un comando a distanza, manovrato da operatore, per veicoli di trazione per trasporto merci.
Advertisement