CEI EN 50239

Railway applications - Radio remote control system of traction vehicle for shunting application

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2018
Status: active
Page Count: 20
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (Tractive stock): 45.060.10
scope:

This European Standard contains the application requirements relevant to the radio remote control of a traction unit for shunting application, operated by personnel not physically located at the controls within the vehicle cab.

Requirements specification for radio means and wireless protocols, as well as requirements specification for wireless communication between elements of the train, are not covered by this standard.

This European Standard is applicable to newly manufactured vehicles and retrofitted vehicles

Document History

October 1, 2018
Railway applications - Radio remote control system of traction vehicle for shunting application
A description is not available for this item.
CEI EN 50239
July 1, 2018
Railway applications - Radio remote control system of traction vehicle for shunting application
This European Standard contains the application requirements relevant to the radio remote control of a traction unit for shunting application, operated by personnel not physically located at the...
January 1, 2001
Railway applications - Radio remote control system of traction vehicle for freight traffic
La presente Norma specifica i requisiti di un comando a distanza, manovrato da operatore, per veicoli di trazione per trasporto merci.

References

Advertisement