CEI EN 50239

Railway applications - Radio remote control system of traction vehicle for freight traffic

inactive
Buy Now
Organization: CEI
Publication Date: 1 January 2001
Status: inactive
Page Count: 36
scope:

La presente Norma specifica i requisiti di un comando a distanza, manovrato da operatore, per veicoli di trazione per trasporto merci.

Document History

October 1, 2018
Railway applications - Radio remote control system of traction vehicle for shunting application
A description is not available for this item.
July 1, 2018
Railway applications - Radio remote control system of traction vehicle for shunting application
This European Standard contains the application requirements relevant to the radio remote control of a traction unit for shunting application, operated by personnel not physically located at the...
CEI EN 50239
January 1, 2001
Railway applications - Radio remote control system of traction vehicle for freight traffic
La presente Norma specifica i requisiti di un comando a distanza, manovrato da operatore, per veicoli di trazione per trasporto merci.
Advertisement