PIP ELSMT01

Specification for AC Induction Motors Up to and Including 500 HP (370 kW)

inactive
Buy Now
Organization: PIP
Publication Date: 1 November 2018
Status: inactive
Page Count: 11
scope:

This Practice describes the requirements for design, construction, and testing for NEMA premium-efficiency, horizontal or vertical, polyphase squirrel cage induction motors that are 4000 volts and below, including hazardous (classified) areas.

Document History

November 1, 2018
Specification for AC Induction Motors Up to and Including 500 HP (370 kW)
This Practice describes the requirements for design, construction, and testing for NEMA premium-efficiency, horizontal or vertical, polyphase squirrel cage induction motors that are 4000 volts and...
PIP ELSMT01
November 1, 2018
Specification for AC Induction Motors Up to and Including 500 HP (370 kW)
This Practice describes the requirements for design, construction, and testing for NEMA premium-efficiency, horizontal or vertical, polyphase squirrel cage induction motors that are 4000 volts and...
January 1, 2010
AC Squirrel Cage Induction Motor Specification (4000 Volts and Below)
This Practice describes the requirements for design, construction, and testing for IEEE 841 or severe duty motors. The motors are premium-efficiency, totally enclosed, fan-cooled (TEFC) or...
January 1, 2010
AC Squirrel Cage Induction Motor Specification (600 Volts and Below)
This Practice describes the requirements for design, construction, and testing for IEEE 841 or severe duty motors. The motors are premium-efficiency, totally enclosed, fan-cooled (TEFC) or...
June 1, 2004
AC Squirrel Cage Induction Motors (600 Volts and Below) Specification
This Practice describes the requirements for design, construction, and testing requirements for high-efficiency, totally enclosed, fan-cooled (TEFC) or nonventilated (TENV), single-speed, polyphase...

References

Advertisement