PIP ELSMT01

AC Squirrel Cage Induction Motors (600 Volts and Below) Specification

inactive
Buy Now
Organization: PIP
Publication Date: 1 June 2004
Status: inactive
Page Count: 7
scope:

This Practice describes the requirements for design, construction, and testing requirements for high-efficiency, totally enclosed, fan-cooled (TEFC) or nonventilated (TENV), single-speed, polyphase squirrel cage induction motors that are 600 volts and below.

This document is a complete revision of PIP ELSMT01, and therefore, revision markings are not provided.

Purpose

This Practice provides requirements for manufacturing and testing AC squirrel cage induction motors.

 

Document History

November 1, 2018
Specification for AC Induction Motors Up to and Including 500 HP (370 kW)
This Practice describes the requirements for design, construction, and testing for NEMA premium-efficiency, horizontal or vertical, polyphase squirrel cage induction motors that are 4000 volts and...
November 1, 2018
Specification for AC Induction Motors Up to and Including 500 HP (370 kW)
This Practice describes the requirements for design, construction, and testing for NEMA premium-efficiency, horizontal or vertical, polyphase squirrel cage induction motors that are 4000 volts and...
January 1, 2010
AC Squirrel Cage Induction Motor Specification (4000 Volts and Below)
This Practice describes the requirements for design, construction, and testing for IEEE 841 or severe duty motors. The motors are premium-efficiency, totally enclosed, fan-cooled (TEFC) or...
January 1, 2010
AC Squirrel Cage Induction Motor Specification (600 Volts and Below)
This Practice describes the requirements for design, construction, and testing for IEEE 841 or severe duty motors. The motors are premium-efficiency, totally enclosed, fan-cooled (TEFC) or...
PIP ELSMT01
June 1, 2004
AC Squirrel Cage Induction Motors (600 Volts and Below) Specification
This Practice describes the requirements for design, construction, and testing requirements for high-efficiency, totally enclosed, fan-cooled (TEFC) or nonventilated (TENV), single-speed, polyphase...

References

Advertisement