ASTM International - ASTM B148-18

Standard Specification for Aluminum-Bronze Sand Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2018
Status: inactive
Page Count: 6
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers,2 commercial designations, and nominal compositions shown in Table 1.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions. The alloys the... View More

Document History

July 1, 2024
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification covers requirements for sand castings produced from copper-base alloys having the alloy numbers,2 commercial designations, and nominal compositions shown in Table 1. 1.2 The...
ASTM B148-18
October 1, 2018
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers,2 commercial designations, and nominal compositions shown in Table 1....
April 1, 2014
Standard Specification for Aluminum-Bronze Sand Castings
This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions. The alloys the classified...
April 1, 2009
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions shown in Table 1. 1.2...
April 10, 2003
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions shown in Table 1. 1.2...
April 10, 2003
Standard Specification for Aluminum-Bronze Sand Castings
This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions. The alloys the classified...
January 1, 1997
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions shown in Table 1. 1.2...
Advertisement