ASTM International - ASTM B148-97(2003)e1

Standard Specification for Aluminum-Bronze Sand Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2003
Status: inactive
Page Count: 5
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions shown in Table 1.

1.2 The values stated in inch-pound units shall be regarded as the standard. Metric values given in parentheses are for information only.

abstract:

This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions. The alloys the... View More

Document History

July 1, 2024
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification covers requirements for sand castings produced from copper-base alloys having the alloy numbers,2 commercial designations, and nominal compositions shown in Table 1. 1.2 The...
October 1, 2018
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers,2 commercial designations, and nominal compositions shown in Table 1....
April 1, 2014
Standard Specification for Aluminum-Bronze Sand Castings
This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions. The alloys the classified...
April 1, 2009
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions shown in Table 1. 1.2...
April 10, 2003
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions shown in Table 1. 1.2...
ASTM B148-97(2003)e1
April 10, 2003
Standard Specification for Aluminum-Bronze Sand Castings
This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions. The alloys the classified...
January 1, 1997
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions shown in Table 1. 1.2...
Advertisement