ASTM International - ASTM B148-97(2009)

Standard Specification for Aluminum-Bronze Sand Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2009
Status: inactive
Page Count: 5
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions shown in Table 1.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

TABLE 1 Nominal Compositions

Copper Alloy
UNS No.
Old Desig-
nation
Commercial
Designation
Nominal Composition, %
CopperNickelIronAluminumSiliconManganese
C952009AGrade A88.0. . .3.09.0. . .. . .
C95300

A

9BGrade B89.0. . .1.010.0. . .. . .
C95400

A

9CGrade C85.0. . .4.011.0. . .. . .
C95410

A

. . .. . .84.02.04.0 10.0. . .. . .
C95500

A

9DGrade D81.04.04.011.0. . .. . .
C95520

A

. . .. . .78.55.55.011.0. . .. . .
C956009EGrade E91.0. . .. . .7.02.0. . .
C957009FGrade F75.02.03.08.0. . .12.0
C95800. . .. . .81.34.54.09.0. . .1.2
C95820. . .. . .79.05.24.59.5. . .1.0
C95900. . .. . .87.5. . .4.513.0. . .. . .

A These grades respond to heat treatment.

abstract:

This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions. The alloys the... View More

Document History

July 1, 2024
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification covers requirements for sand castings produced from copper-base alloys having the alloy numbers,2 commercial designations, and nominal compositions shown in Table 1. 1.2 The...
October 1, 2018
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers,2 commercial designations, and nominal compositions shown in Table 1....
April 1, 2014
Standard Specification for Aluminum-Bronze Sand Castings
This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions. The alloys the classified...
ASTM B148-97(2009)
April 1, 2009
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions shown in Table 1. 1.2...
April 10, 2003
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions shown in Table 1. 1.2...
April 10, 2003
Standard Specification for Aluminum-Bronze Sand Castings
This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions. The alloys the classified...
January 1, 1997
Standard Specification for Aluminum-Bronze Sand Castings
1.1 This specification establishes requirements for sand castings produced from copper-base alloys having the alloy numbers, commercial designations, and nominal compositions shown in Table 1. 1.2...
Advertisement