ASTM International - ASTM A1010/A1010M-13(2018)

Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2018
Status: inactive
Page Count: 3
ICS Code (Iron and steel products in general): 77.140.01
scope:

1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are customarily, but not necessarily, developed by a suitable heat treatment generally referred to as tempering.

1.2 Steel products under this specification are available in two grades:

Grade Yield Strength, min, ksi [MPa]
40 [275] 40 [275]
50 [345] 50 [345]

1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness of plates furnished under this specification to 2 in. [50 mm].

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the standard for martensitic stainless steel for various structural, architectural, pressure vessel, and heat-resisting applications. The material shall undergo... View More

Document History

March 1, 2024
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet, and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
ASTM A1010/A1010M-13(2018)
November 1, 2018
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet, and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
October 1, 2013
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet, and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet , and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
March 10, 2001
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet , and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
Advertisement