ASTM International - ASTM A1010/A1010M-01(2009)

Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet , and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2009
Status: inactive
Page Count: 2
ICS Code (Iron and steel products in general): 77.140.01
scope:

1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are customarily, but not necessarily, developed by a suitable heat treatment generally referred to as tempering.

1.2 Steel products under this specification are available in two grades:

GradeYield Strength, min, ksi [MPa]
40 [275]40 [275]
50 [350]50 [350]

1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness of plates furnished under this specification to 1 in. [25 mm].

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers the standard for martensitic stainless steel for various structural, architectural, pressure vessel, and heat-resisting applications. The material shall undergo... View More

Document History

March 1, 2024
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet, and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
November 1, 2018
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet, and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
October 1, 2013
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet, and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
ASTM A1010/A1010M-01(2009)
May 1, 2009
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet , and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
March 10, 2001
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet , and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
Advertisement