ASTM International - ASTM A1010/A1010M-01e1

Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet , and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2001
Status: inactive
Page Count: 2
ICS Code (Iron and steel products in general): 77.140.01
scope:

1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are customarily, but not necessarily, developed by a suitable heat treatment generally referred to as tempering.

1.2 Steel products under this specification are available in two grades:

Grade Yield Strength, min, ksi (MPa)
40 (275)40 (275)
50 (350)50 (350)

1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness of plates furnished under this specification to 1 in. (25 mm).

1.4 The values stated in inch-pound or SI units are to be regarded separately as the standard. Within the text, SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the purchase order.

abstract:

This specification covers the standard for martensitic stainless steel for various structural, architectural, pressure vessel, and heat-resisting applications. The material shall undergo... View More

Document History

March 1, 2024
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet, and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
November 1, 2018
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet, and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
October 1, 2013
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet, and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet , and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
ASTM A1010/A1010M-01e1
March 10, 2001
Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet , and Strip
1.1 This specification covers martensitic stainless steels for various structural, architectural, pressure vessel, and heat-resisting applications. The mechanical properties of these steels are...
Advertisement