ASTM International - ASTM A586-18
Standard Specification for Metallic-Coated Parallel and Helical Steel Wire Structural Strand
| Organization: | ASTM International |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers metallic-coated steel wire structural strand, for use where a high-strength, high-modulus, multiple-wire tension member is desired as a component part of a structure. The strand is available with parallel or helical wire construction.
1.1.1 The strand is available with several metallic coating classes and with two strength grades, as described in Section 4.
1.2 The strand is furnished with Class A weight zinc or zinc-aluminum alloy-coated wires throughout. It can be furnished with Class B weight or Class C weight zinc-coated outer wires as an option.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers zinc-coated parallel and helical steel wire structural strands for use where a high-strength, high-modulus, multiple-wire tension member is desired as a component part of... View More
Document History