ASTM International - ASTM A586-04a(2014)

Standard Specification for Zinc-Coated Parallel and Helical Steel Wire Structural Strand

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2014
Status: inactive
Page Count: 6
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers zinc-coated steel wire structural strand, for use where a high-strength, high-modulus, multiple-wire tension member is desired as a component part of a structure. The strand is available with parallel or helical wire construction.

1.1.1 The strand is available with several zinc coating classes and with two strength grades, as described in Section 4.

1.2 The strand is furnished with Class A weight zinc-coated wires throughout. It can be furnished with Class B weight or Class C weight zinc-coated outer wires where additional corrosion protection is required.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers zinc-coated parallel and helical steel wire structural strands for use where a high-strength, high-modulus, multiple-wire tension member is desired as a component part of... View More

Document History

November 1, 2018
Standard Specification for Metallic-Coated Parallel and Helical Steel Wire Structural Strand
1.1 This specification covers metallic-coated steel wire structural strand, for use where a high-strength, high-modulus, multiple-wire tension member is desired as a component part of a structure....
ASTM A586-04a(2014)
August 1, 2014
Standard Specification for Zinc-Coated Parallel and Helical Steel Wire Structural Strand
1.1 This specification covers zinc-coated steel wire structural strand, for use where a high-strength, high-modulus, multiple-wire tension member is desired as a component part of a structure. The...
May 1, 2009
Standard Specification for Zinc-Coated Parallel and Helical Steel Wire Structural Strand
This specification covers zinc-coated parallel and helical steel wire structural strands for use where a high-strength, high-modulus, multiple-wire tension member is desired as a component part of a...
November 1, 2004
Standard Specification for Zinc-Coated Parallel and Helical Steel Wire Structural Strand
This specification covers zinc-coated parallel and helical steel wire structural strands for use where a high-strength, high-modulus, multiple-wire tension member is desired as a component part of a...
August 1, 2004
Standard Specification for Zinc-Coated Parallel and Helical Steel Wire Structural Strand
1.1 This specification covers zinc-coated steel wire structural strand, for use where a high-strength, high-modulus, multiple-wire tension member is desired as a component part of a structure. The...
April 10, 1998
Standard Specification for Zinc-Coated Parallel and Helical Steel Wire Structural Strand and Zinc-Coated Wire for Spun-In-Place Structural Strand
1.1 This specification covers zinc-coated parallel and helical steel wire structural strand, prestretched or non-prestretched, for use where a high-strength, high-modulus prefabricated zinc-coated...
Advertisement