ASTM International - ASTM A586-04a
Standard Specification for Zinc-Coated Parallel and Helical Steel Wire Structural Strand
| Organization: | ASTM International |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers zinc-coated steel wire structural strand, for use where a high-strength, high-modulus, multiple-wire tension member is desired as a component part of a structure. The strand is available with parallel or helical wire construction.
1.1.1 The strand is available with several zinc coating classes and with two strength grades, as described in Section .
1.2 The strand is furnished with Class A weight zinc-coated wires throughout. It can be furnished with Class B weight or Class C weight zinc-coated outer wires where additional corrosion protection is required.
1.3 The values stated in inch-pound units are to be regarded as the standard.
abstract:
This specification covers zinc-coated parallel and helical steel wire structural strands for use where a high-strength, high-modulus, multiple-wire tension member is desired as a component part of... View More
Document History