IEC 60076-22-2

Power transformers - Part 22-2: Power transformer and reactor fittings - Removable radiators

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2019
Status: active
Page Count: 60
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 60076 applies to radiators mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without conservator for indoor or outdoor installation. It outlines the service conditions and the mechanical and electrical requirements that are common to this equipment.

It also outlines the operation requirements specific to this equipment as well as the preferred dimensions relevant for interchangeability and the type and routine tests to be performed.

Document History

IEC 60076-22-2
January 1, 2019
Power transformers - Part 22-2: Power transformer and reactor fittings - Removable radiators
This part of IEC 60076 applies to radiators mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without conservator for indoor or...

References

Advertisement