DSF/PREN ISO 20957-7
Stationary training equipment – Part 7: Rowing machines, additional specific safety requirements and test methods
| Organization: | DS |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Indoor sports equipment): | 97.220.30 |
scope:
ISO 20957-7:2005 specifies safety requirements for rowing machines in addition to the general safety requirements of ISO 20957-1 and should be read in conjunction with it. ISO 20957-7:2005 is applicable to stationary training equipment type rowing machines (type 7), referred to as rowing machines, within the classes S and H and class A regarding accuracy. If accessories are provided with the rowing machine for the performance of additional exercises these are subject to the requirements of ISO 20957-1 and any other specific requirements of the appropriate part of this standard.
Document History