DS/EN ISO 20957-7
Stationary training equipment – Part 7: Rowing equipment, additional specific safety requirements and test methods (ISO 20957-7:2020)
active, Most Current
| Organization: | DS |
| Publication Date: | 21 June 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Indoor sports equipment): | 97.220.30 |
scope:
This part of ISO 20957 specifies safety requirements for rowing equipment in addition to the general safety requirements of ISO 20957-1 and should be read in conjunction with it. This part of ISO 20957 is applicable to rowing type stationary training equipment, hereinafter referred to as rowing equipment, within the classes H, S and I as well as classes A, B and C regarding accuracy.
Document History
DS/EN ISO 20957-7
June 21, 2021
Stationary training equipment – Part 7: Rowing equipment, additional specific safety requirements and test methods (ISO 20957-7:2020)
This part of ISO 20957 specifies safety requirements for rowing equipment in addition to the general safety requirements of ISO 20957-1 and should be read in conjunction with it. This part of ISO...
Stationary training equipment – Part 7: Rowing machines, additional specific safety requirements and test methods
ISO 20957-7:2005 specifies safety requirements for rowing machines in addition to the general safety requirements of ISO 20957-1 and should be read in conjunction with it. ISO 20957-7:2005 is...
Stationary training equipment – Part 7: Rowing equipment, additional specific safety requirements and test methods (ISO/DIS 20957-7:2022)
This document specifies safety requirements for rowing equipment. This document is intended to be read in conjunction with the general safety requirements of ISO 20957‑1. This document is applicable...