DSF/PREN ISO 20957-7
Stationary training equipment – Part 7: Rowing equipment, additional specific safety requirements and test methods (ISO/DIS 20957-7:2022)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 17 |
| ICS Code (Indoor sports equipment): | 97.220.30 |
scope:
This document specifies safety requirements for rowing equipment. This document is intended to be read in conjunction with the general safety requirements of ISO 20957‑1. This document is applicable to rowing type stationary training equipment, hereinafter referred to as rowing equipment, within the classes H, S and I and classes A, B and C regarding accuracy.
Document History
June 21, 2021
Stationary training equipment – Part 7: Rowing equipment, additional specific safety requirements and test methods (ISO 20957-7:2020)
This part of ISO 20957 specifies safety requirements for rowing equipment in addition to the general safety requirements of ISO 20957-1 and should be read in conjunction with it. This part of ISO...
Stationary training equipment – Part 7: Rowing machines, additional specific safety requirements and test methods
ISO 20957-7:2005 specifies safety requirements for rowing machines in addition to the general safety requirements of ISO 20957-1 and should be read in conjunction with it. ISO 20957-7:2005 is...
DSF/PREN ISO 20957-7
Stationary training equipment – Part 7: Rowing equipment, additional specific safety requirements and test methods (ISO/DIS 20957-7:2022)
This document specifies safety requirements for rowing equipment. This document is intended to be read in conjunction with the general safety requirements of ISO 20957‑1. This document is applicable...