DIN EN 15776

Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure vessels parts constructed from cast iron with an elongation after fracture equal or less than 15 %; German and English version prEN 15776:2019

inactive
Organization: DIN
Publication Date: 1 February 2019
Status: inactive
Page Count: 90
ICS Code (Pressure vessels): 23.020.30

Document History

September 1, 2022
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure vessels parts constructed from cast iron with an elongation after fracture equal or less than 15 %
A description is not available for this item.
DIN EN 15776
February 1, 2019
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure vessels parts constructed from cast iron with an elongation after fracture equal or less than 15 %; German and English version prEN 15776:2019
A description is not available for this item.
January 1, 2016
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 % (includes Amendment A1:2015)
This European Standard specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified...
June 1, 2015
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %; German and English version EN 15776:2011/FprA1:2015
A description is not available for this item.
May 1, 2011
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
This European Standard specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified...
Advertisement