DIN EN 15776

Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2011
Status: inactive
Page Count: 42
ICS Code (Pressure vessels): 23.020.30
scope:

This European Standard specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified from the following material standards for specific grades which meet the criterion of an elongation after fracture less than or equal to 15 %:

- EN 1561, Founding - Grey cast irons;

- EN 1563, Founding  - Spheroidal graphite cast irons;

- EN 13835, Founding - Austenitic cast irons.

The allowed content of the vessel or pressure part is a fluid of group 2 only, according to the Directive 97/23/EC.

Document History

September 1, 2022
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure vessels parts constructed from cast iron with an elongation after fracture equal or less than 15 %
A description is not available for this item.
February 1, 2019
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure vessels parts constructed from cast iron with an elongation after fracture equal or less than 15 %; German and English version prEN 15776:2019
A description is not available for this item.
January 1, 2016
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 % (includes Amendment A1:2015)
This European Standard specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified...
June 1, 2015
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %; German and English version EN 15776:2011/FprA1:2015
A description is not available for this item.
DIN EN 15776
May 1, 2011
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
This European Standard specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified...

References

Advertisement