DIN EN 15776/A1

Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %; German and English version EN 15776:2011/FprA1:2015

inactive
Organization: DIN
Publication Date: 1 June 2015
Status: inactive
Page Count: 21
ICS Code (Pressure vessels): 23.020.30

Document History

September 1, 2022
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure vessels parts constructed from cast iron with an elongation after fracture equal or less than 15 %
A description is not available for this item.
February 1, 2019
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure vessels parts constructed from cast iron with an elongation after fracture equal or less than 15 %; German and English version prEN 15776:2019
A description is not available for this item.
January 1, 2016
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 % (includes Amendment A1:2015)
This European Standard specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified...
DIN EN 15776/A1
June 1, 2015
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %; German and English version EN 15776:2011/FprA1:2015
A description is not available for this item.
May 1, 2011
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
This European Standard specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified...

References

Advertisement